Microchip Technology DM330017-2MPLAB Starter Kit for Digital Power
The Microchip Technology DM330017-2 Buck-Boost MPLAB Starter Kit for Digital Power based on dsPIC33 MCU, Power Management ICs is a comprehensive development platform for designing and testing digital power solutions. It includes a dsPIC33 MCU, a buck-boost converter, and a range of power management ICs. The kit provides a complete set of hardware and software tools to quickly develop and evaluate digital power solutions. It includes a graphical user interface (GUI) for easy configuration and monitoring of the power system, as well as a library of example code to help users get started quickly. The kit also includes a range of power management ICs, such as a buck-boost converter, a voltage regulator, and a current sense amplifier. The kit is ideal for applications such as motor control, LED lighting, and battery charging.
- TypeParameter
- Factory Lead Time14 Weeks
- Voltage-Input7V~11V
- SeriesMPLAB®
- Published2018
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Current - Output2.5A 370mA
- Voltage - Output3.3V 15V
- Frequency - Switching350kHz
- Utilized IC / PartdsPIC33EP64GS502
- Supplied ContentsBoard(s), Cable(s), Power Supply
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Up or Down
- Outputs and Type2, Non-Isolated
- Regulator TopologyBoost, Buck
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 256KBIT 10MHZ 8TSSOP | 40000 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - SN74LVC1G3157DCKR - IC, SWITCH, SPDT ANA, SMD | 39011 | RFQ | |
| Microchip Technology | MICROCHIP - TC4427ACOA - MOSFET DRIVER, LOW-SIDE, SOIC-8 | 80 | RFQ | |
| Microchip Technology | IC MCU 16BIT 256KB FLASH 64TQFP | 1653 | RFQ | |
| Microchip Technology | IC MCU 16BIT 64KB FLASH 28SOIC | 199 | RFQ | |
| Microchip Technology | IC MOSFET DRIVER HIGH/LOW 8SOIC | 2943 | BUY | |
| Microchip Technology | IC I/O EXPANDER I2C 8B 20QFN | 36940 | RFQ | |
| Microchip Technology | MICROCHIP - MCP9700T-E/LT - TEMPERATURE SENSOR, 2C, SC70-5 | 22 | RFQ | |
| Microchip Technology | IC REG LIN 3.3V 250MA SOT223-3 | 50000 | BUY | |
| NDK America, Inc. | Crystal 12.0000MHZ 8PF SMD | 3057 | RFQ |


Product
Brand
Articles
Tools