web counter

Microchip Technology DV164140-2MICROCHIP DV164140-2 LORAWAN NETWORK EVALUATION KIT, 915MHZNew

Microchip Technology DV164140-2 Reference Design 2
Microchip Technology DV164140-2 Reference Design 1
Microchip Technology DV164140-2 Reference Design 2
Microchip Technology DV164140-2 Reference Design 1
Microchip Technology DV164140-2 Reference Design 1
Microchip Technology DV164140-2 Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

Communications and TelecomNetworking

ECAD Model:

Description

The Microchip Technology DV164140-2 LoRa Technology Gateway Evaluation Kit - 915 MHz is a comprehensive evaluation kit designed to help developers quickly and easily evaluate the performance of LoRa technology. The kit includes a gateway, two LoRa nodes, and a range of accessories to enable quick and easy setup. The gateway is based on the Microchip ATmega4809 microcontroller and features an integrated LoRaWAN transceiver, allowing for long-range, low-power communication. The two nodes are based on the Microchip ATmega4809 microcontroller and feature an integrated LoRaWAN transceiver, allowing for long-range, low-power communication. The kit also includes a range of accessories, such as antennas, cables, and a power supply, to enable quick and easy setup. The kit is ideal for developers looking to evaluate the performance of LoRa technology for their applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; LoRa® (LoRaWAN™)
  • Frequency
    915MHz
  • Supplied Contents
    Board(s), Cable(s), Accessories
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ SC70-521943BUY
Abracon LLCCRYSTAL 32.7680KHZ 9PF SMD46500RFQ
ON SemiconductorON SEMICONDUCTOR - NC7SZ125P5X - Buffer, 1.65 V to 5.5 V, SC-70-539233RFQ
Microchip TechnologyIC REG BUCK ADJUSTABLE 1A 8MSOP4RFQ
Microchip Technology16-bit Microcontrollers - MCU 100P 512KB 52KB RAM 60 MHz USB30RFQ
Microchip TechnologyIC REG LINEAR 2.8V 250MA SOT89-39000BUY
Microchip TechnologyMICROCHIP - ENC624J600-I/PT - CONTROLEUR ENET 10/100 64TQFP1020RFQ
Abracon LLCCRYSTAL 8.0000MHZ 18PF SMD16350BUY
Abracon LLCABRACON - ABM7-24.000MHZ-D2Y-T - Crystal, 24 MHz, SMD, 6mm x 3.5mm, 30 ppm, 18 pF, 20 ppm, ABM7 Series16350RFQ
Abracon LLCABRACON - ABM7-25.000MHZ-D2Y-T - Crystal, 25 MHz, SMD, 6mm x 3.5mm, 30 ppm, 18 pF, 20 ppm, ABM7 Series4830RFQ
Microchip TechnologyIC REG LINEAR 3.3V 300MA SOT23-578RFQ
Microchip TechnologyIC REG BUCK ADJUSTABLE 1A 8MSOP1578RFQ
Load more