web counter

Microchip Technology DV250501KIT DEV CAN MCP250XX

Microchip Technology DV250501 Reference Design 9
Microchip Technology DV250501 Reference Design 1
Microchip Technology DV250501 Reference Design 2
Microchip Technology DV250501 Reference Design 3
Microchip Technology DV250501 Reference Design 4
Microchip Technology DV250501 Reference Design 5
Microchip Technology DV250501 Reference Design 6
Microchip Technology DV250501 Reference Design 7
Microchip Technology DV250501 Reference Design 8
Microchip Technology DV250501 Reference Design 9
Microchip Technology DV250501 Reference Design 1
Microchip Technology DV250501 Reference Design 1
Microchip Technology DV250501 Reference Design 2
Microchip Technology DV250501 Reference Design 3
Microchip Technology DV250501 Reference Design 4
Microchip Technology DV250501 Reference Design 5
Microchip Technology DV250501 Reference Design 6
Microchip Technology DV250501 Reference Design 7
Microchip Technology DV250501 Reference Design 8
Microchip Technology DV250501 Reference Design 9

Applications:

Interface >

CAN Controller

End Products:

WirelessWireless

ECAD Model:

Description

The Microchip Technology DV250501-DV250501, DV250501, MCP250XX CAN I/O Expanders Development Kit, Wireless is a comprehensive development kit designed to help engineers quickly and easily evaluate and develop applications using the MCP250XX CAN I/O Expanders. The kit includes a wireless module, a CAN transceiver, a CAN bus connector, and a USB cable. The wireless module allows for remote access and control of the MCP250XX CAN I/O Expanders, while the CAN transceiver and CAN bus connector provide a reliable connection to the CAN bus. The USB cable allows for easy connection to a PC for programming and debugging. The kit also includes a comprehensive set of software tools, including a CAN bus monitor, a CAN bus analyzer, and a CAN bus simulator. With this kit, engineers can quickly and easily develop and test applications using the MCP250XX CAN I/O Expanders.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2001
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Function
    CANbus I/O Expander
  • Operating Supply Voltage
    5.5V
  • Interface
    CAN
  • Operating Supply Current
    20mA
  • Data Rate
    1 Mbps
  • Utilized IC / Part
    MCP25020, MCP25050
  • Supplied Contents
    Board(s), Cable(s), Power Supply, Accessories
  • Evaluation Kit
    Yes
  • Primary Attributes
    V2.0B up to 1Mb/s Data Rate
  • Embedded
    Yes, MCU, 8-Bit
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC BUF NON-INVERT 5.5V SC70-53000RFQ
Texas InstrumentsIC REG BUCK BST ADJ 1.5A 16DIP8RFQ
Texas InstrumentsBuffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SOT-23 T/R250RFQ
Texas InstrumentsBuffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SC-70 T/R33RFQ
MicrochipCAN Controller with SPI interface, 125 deg C0RFQ