web counter

Microchip Technology DV251001KIT DEVELOPMENT CAN MCP2510

Microchip Technology DV251001 Reference Design 5
Microchip Technology DV251001 Reference Design 1
Microchip Technology DV251001 Reference Design 2
Microchip Technology DV251001 Reference Design 3
Microchip Technology DV251001 Reference Design 4
Microchip Technology DV251001 Reference Design 5
Microchip Technology DV251001 Reference Design 1
Microchip Technology DV251001 Reference Design 1
Microchip Technology DV251001 Reference Design 2
Microchip Technology DV251001 Reference Design 3
Microchip Technology DV251001 Reference Design 4
Microchip Technology DV251001 Reference Design 5

Applications:

Interface >

CAN Controller

End Products:

Computers and PeripheralsComputers and Peripherals

ECAD Model:

Description

The Microchip Technology DV251001-DV251001 Development Kit is a comprehensive solution for designing and testing applications using the MCP2510 High Speed CAN Controller. This kit includes a MCP2510 CAN controller, a CAN transceiver, a CAN bus connector, and a USB-to-CAN interface. The MCP2510 CAN controller is a high-speed, low-power, single-chip CAN controller that supports up to 1 Mbps data rates. The CAN transceiver provides a physical interface between the CAN controller and the CAN bus. The CAN bus connector allows for easy connection to the CAN bus. The USB-to-CAN interface provides a convenient way to connect the development kit to a PC for programming and debugging. The kit also includes a comprehensive set of software tools and documentation to help developers quickly get up and running with their CAN applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Mount
    Cable
  • Published
    1999
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    CANbus Controller
  • Interface
    CAN
  • Utilized IC / Part
    MCP2510, MCP2515
  • Supplied Contents
    Board(s), Cable(s), Power Supply
  • Evaluation Kit
    Yes
  • Primary Attributes
    Stand alone CAN Controller with SPI
  • Embedded
    Yes, MCU, 8-Bit
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining