web counter

Microchip Technology DV320032Bluetooth / 802.15.1 Development Tools

Microchip Technology DV320032 Reference Design 2
Microchip Technology DV320032 Reference Design 1
Microchip Technology DV320032 Reference Design 2
Microchip Technology DV320032 Reference Design 1
Microchip Technology DV320032 Reference Design 1
Microchip Technology DV320032 Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsBluetooth

ECAD Model:

Description

The Microchip Technology DV320032-DV320032 PIC32 Bluetooth Audio Development Kit is a comprehensive consumer electronics solution for developing Bluetooth audio applications. It includes a PIC32MX microcontroller, a Bluetooth audio module, and a range of development tools and accessories. The kit is designed to enable developers to quickly and easily create Bluetooth audio applications, such as wireless speakers, headphones, and other audio devices. It features a wide range of features, including a Bluetooth audio module, a PIC32MX microcontroller, a range of development tools, and a comprehensive set of accessories. The kit also includes a range of software libraries and example applications to help developers get started quickly. With the Microchip Technology DV320032-DV320032 PIC32 Bluetooth Audio Development Kit, developers can create innovative Bluetooth audio applications with ease.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Package / Case
    Module
  • Series
    PIC® 32MX
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; Bluetooth® Classic
  • Frequency
    2.4GHz
  • Operating Supply Voltage
    14V
  • Interface
    USB
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC FLASH 2MBIT 80MHZ 8SOIC19057BUY
Microchip TechnologyIC FLASH 2M SPI 80MHZ 8SOIC3032BUY
Microchip TechnologyIC REG LIN 3.3V 500MA SOT223-30RFQ
Microchip Technology32 Bit Microcontroller, General Performance, Pic32, 100 Mhz, 512 Kb, 128 Kb, 100, Tqfp100000RFQ
Texas InstrumentsLDO Regulator Pos 5V 0.8A 4-Pin(3 Tab) SOT-223 Tube3RFQ
Microchip TechnologyPower Switch ICs - Power Distribution USB Port Power Cont /w Emulation46BUY
ON SemiconductorCMC 100MA 2LN SMD ESD17830RFQ
Microchip TechnologyIC USB PORT POWER CTRLR 20QFN5000BUY
ON SemiconductorIC USB SWITCH 3:1 AUD/MHL 12UQFN50500BUY
Texas InstrumentsIC REG LINEAR 5V 800MA SOT223-412566RFQ
Texas InstrumentsIC REG LINEAR 5V 800MA SOT223-44750000RFQ
Microchip Technology32-bit Microcontrollers - MCU 80MHz 2anlg cmp 2I2C 2SPI/I2S 28 Ch35RFQ
Load more