web counter

Microchip Technology MCP1631RD-DCPC1MICROCHIP MCP1631RD-DCPC1 MCP1631, CURRENT SOURCE, REF DESIGN

Microchip Technology MCP1631RD-DCPC1 Reference Design 9
Microchip Technology MCP1631RD-DCPC1 Reference Design 1
Microchip Technology MCP1631RD-DCPC1 Reference Design 2
Microchip Technology MCP1631RD-DCPC1 Reference Design 3
Microchip Technology MCP1631RD-DCPC1 Reference Design 4
Microchip Technology MCP1631RD-DCPC1 Reference Design 5
Microchip Technology MCP1631RD-DCPC1 Reference Design 6
Microchip Technology MCP1631RD-DCPC1 Reference Design 7
Microchip Technology MCP1631RD-DCPC1 Reference Design 8
Microchip Technology MCP1631RD-DCPC1 Reference Design 9
Microchip Technology MCP1631RD-DCPC1 Reference Design 1
Microchip Technology MCP1631RD-DCPC1 Reference Design 1
Microchip Technology MCP1631RD-DCPC1 Reference Design 2
Microchip Technology MCP1631RD-DCPC1 Reference Design 3
Microchip Technology MCP1631RD-DCPC1 Reference Design 4
Microchip Technology MCP1631RD-DCPC1 Reference Design 5
Microchip Technology MCP1631RD-DCPC1 Reference Design 6
Microchip Technology MCP1631RD-DCPC1 Reference Design 7
Microchip Technology MCP1631RD-DCPC1 Reference Design 8
Microchip Technology MCP1631RD-DCPC1 Reference Design 9

Applications:

Battery Management >

Battery Pack

End Products:

Power ManagementSEPIC Converter

ECAD Model:

Description

The Microchip Technology MCP1631RD-DCPC1, MCP1631RD-DCPC1, and MCP1631HV Digitally Controlled Programmable Current Source Reference Design are power management ICs designed to provide a precise, digitally controlled current source. The MCP1631RD-DCPC1 and MCP1631RD-DCPC1 are designed to provide a constant current source up to 1A, while the MCP1631HV is designed to provide a constant current source up to 5A. All three ICs feature a wide input voltage range of 4.5V to 28V, and are capable of providing a programmable current output from 0.1mA to the maximum current rating. The ICs also feature a low quiescent current of only 1.5mA, and are designed to operate over a wide temperature range of -40°C to +125°C. The ICs are ideal for applications such as LED lighting, battery charging, and power supply regulation.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Voltage-Input
    3.5V~16V
  • Packaging
    Bulk
  • Published
    2008
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MCP1631
  • Number of Outputs
    1
  • Output Current
    1A
  • Min Input Voltage
    3.5V
  • Max Input Voltage
    16V
  • Output Current per Channel
    700mA
  • Utilized IC / Part
    MCP1631HV, PIC16F616
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Current - Output / Channel
    700mA
  • Outputs and Type
    1, Non-Isolated
  • Features
    Firmware for Li-Ion, NiMH, and NiCd Battery Charger
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining