Microchip Technology MCP2140DM-TMPSNSBOARD DEMO FOR MCP2140
Description
The Microchip Technology MCP2140DM-TMPSNS is a demo board that features the MCP2140 IrDA Standard Wireless Temperature Sensor. This board is designed to demonstrate the capabilities of the MCP2140 sensor, which is a low-power, low-cost, and highly accurate temperature sensor. The board is ideal for use in communications and telecom applications, as it allows for wireless temperature sensing and monitoring. The board includes an on-board temperature sensor, an IrDA transceiver, and a microcontroller. The board also includes a USB port for easy connection to a PC, allowing for easy data logging and monitoring. The board is also compatible with a variety of other Microchip products, allowing for further customization and integration.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time8 Weeks
- MountStandard
- Published2003
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberMCP2140
- FunctionIrDA
- Operating Supply Voltage4.5V
- InterfaceUART
- Utilized IC / PartMCP2140
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesIrDA Controller with PIC18F MCU and Temp Sensor Temp
- EmbeddedYes, MCU, 8-Bit
- Secondary AttributesSet up as a Data Logger
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC REG CTRLR MULT TOPOLOGY 8MSOP | 10 | RFQ | |
| Microchip Technology | IC REG CTRLR MULT TOPOLOGY 8MSOP | 1250 | BUY | |
| Microchip Technology | 0 | RFQ |


Product
Brand
Articles
Tools