web counter

Microchip Technology MCP2200EV-VCPMOD EVAL USB/RS232 MCP2200

Microchip Technology MCP2200EV-VCP Reference Design 4
Microchip Technology MCP2200EV-VCP Reference Design 1
Microchip Technology MCP2200EV-VCP Reference Design 2
Microchip Technology MCP2200EV-VCP Reference Design 3
Microchip Technology MCP2200EV-VCP Reference Design 4
Microchip Technology MCP2200EV-VCP Reference Design 1
Microchip Technology MCP2200EV-VCP Reference Design 1
Microchip Technology MCP2200EV-VCP Reference Design 2
Microchip Technology MCP2200EV-VCP Reference Design 3
Microchip Technology MCP2200EV-VCP Reference Design 4

Applications:

Interface >

SOC Microprocessor USB Interface

End Products:

IndustrialIndustrial

ECAD Model:

Description

The Microchip Technology MCP2200EV-VCP Evaluation Board is a powerful tool for industrial, industrial automation, and medical applications. It is designed to evaluate the MCP2200 SOC Microprocessor USB Interface, which is a low-cost, low-power, and highly integrated solution for USB-based communication. The board features a USB connector, a USB-to-UART bridge, and a USB-to-I2C bridge, allowing for easy connection to a PC or other USB-enabled device. It also includes a variety of on-board peripherals, such as LEDs, switches, and a temperature sensor, to facilitate development and testing. The board is also compatible with a wide range of development tools, including the MPLAB X IDE and the MPLAB Code Configurator. With its robust features and easy-to-use design, the MCP2200EV-VCP Evaluation Board is an ideal solution for industrial, industrial automation, and medical applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Cable
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MCP2200
  • Function
    USB 2.0 to UART (RS232) Bridge
  • Operating Supply Voltage
    5.5V
  • Interface
    RS-232, USB
  • Data Rate
    12 Mbps
  • Utilized IC / Part
    MCP2200
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Full Speed (12Mbps)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining