web counter

Microchip Technology MCP3421DM-BFGData Conversion IC Development Tools MCP3421Battery Fuel Gauge Demo Brd

Microchip Technology MCP3421DM-BFG Reference Design 5
Microchip Technology MCP3421DM-BFG Reference Design 1
Microchip Technology MCP3421DM-BFG Reference Design 2
Microchip Technology MCP3421DM-BFG Reference Design 3
Microchip Technology MCP3421DM-BFG Reference Design 4
Microchip Technology MCP3421DM-BFG Reference Design 5
Microchip Technology MCP3421DM-BFG Reference Design 1
Microchip Technology MCP3421DM-BFG Reference Design 1
Microchip Technology MCP3421DM-BFG Reference Design 2
Microchip Technology MCP3421DM-BFG Reference Design 3
Microchip Technology MCP3421DM-BFG Reference Design 4
Microchip Technology MCP3421DM-BFG Reference Design 5

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Instrumentation and MeasurementFuel Gauge

ECAD Model:

Description

The Microchip Technology MCP3421DM-BFG Demo Board Using MCP3421 Battery Fuel Gauge, Instrumentation and Measurement is a versatile and powerful tool for measuring and monitoring battery performance. It features a MCP3421 Battery Fuel Gauge, which is a low-power, high-accuracy, analog-to-digital converter that measures the voltage, current, and temperature of a battery. The demo board also includes a variety of instrumentation and measurement components, such as a voltage regulator, current sense amplifier, and temperature sensor. This demo board is ideal for use in battery-powered applications, such as portable medical devices, consumer electronics, and automotive systems. It is also suitable for use in industrial and commercial applications, such as power supplies, UPS systems, and solar energy systems.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MCP3421
  • Function
    Battery Gauge
  • Operating Supply Voltage
    9V
  • Interface
    I2C
  • Utilized IC / Part
    MCP3421
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining