Microchip Technology MCP3421DM-WSData Conversion IC Development Tools WT SCALE DEMO BRD 18 I/O 10-BIT ADC
The Microchip Technology MCP3421DM-WS, MCP3421DM-WS, MCP3421 Weight Scale Evaluation Board, Instrumentation and Measurement Development Board is a versatile and powerful development board designed for use in instrumentation and measurement applications. It features a Microchip MCP3421DM-WS weight scale evaluation board, which is a low-cost, low-power, high-accuracy, 24-bit analog-to-digital converter (ADC) with a built-in temperature sensor. The board also includes a Microchip MCP3421DM-WS instrumentation and measurement development board, which provides a comprehensive set of features for developing instrumentation and measurement applications. The board includes a variety of analog and digital I/O, including a 16-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), and a variety of digital I/O. The board also includes a USB interface for programming and debugging, as well as a variety of other features. The board is ideal for use in a variety of instrumentation and measurement applications, including weight scales, temperature sensors, and other instrumentation and measurement applications.
- TypeParameter
- Factory Lead Time3 Weeks
- MountCable
- Published2008
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeReference Design
- Base Part NumberMCP3421
- FunctionWeight Scale
- Operating Supply Voltage5V
- InterfaceI2C
- Utilized IC / PartMCP3421, MCP6V07, PIC18F4550
- Supplied ContentsBoard(s), Cable(s), Power Supply
- Evaluation KitYes
- Primary Attributes2Kg load cell with 1mV/V sensitivity
- EmbeddedYes, MCU, 8-Bit
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC | 0 | RFQ | |
| Microchip Technology | IC ADC 18BIT SIGMA-DELTA SOT23-6 | 0 | RFQ | |
| Microchip Technology | MCU 8-bit PIC RISC 32KB Flash 5V 44-Pin TQFP Tray | 0 | RFQ | |
| Microchip Technology | Analog to Digital Converters - ADC 18-B delta-sigma ADC Sngl Ch 4sps | 0 | RFQ |


Product
Brand
Articles
Tools