web counter

Microchip Technology MCP73X23EV-LFPBOARD EVAL BATT CHARGER MCP73X23

Microchip Technology MCP73X23EV-LFP Reference Design 4
Microchip Technology MCP73X23EV-LFP Reference Design 1
Microchip Technology MCP73X23EV-LFP Reference Design 2
Microchip Technology MCP73X23EV-LFP Reference Design 3
Microchip Technology MCP73X23EV-LFP Reference Design 4
Microchip Technology MCP73X23EV-LFP Reference Design 1
Microchip Technology MCP73X23EV-LFP Reference Design 1
Microchip Technology MCP73X23EV-LFP Reference Design 2
Microchip Technology MCP73X23EV-LFP Reference Design 3
Microchip Technology MCP73X23EV-LFP Reference Design 4

Applications:

Battery Management >

Battery Charger

End Products:

Military and AerospaceSpace-Sensitive Applications

ECAD Model:

Description

The Microchip Technology MCP73X23EV-LFP, MCP73X23EV-LFP, MCP73X23 OVP Lithium Iron Phosphate Battery Charger Evaluation Board is a military and aerospace grade evaluation board designed to evaluate the performance of Microchip Technology’s MCP73X23EV-LFP, MCP73X23EV-LFP, and MCP73X23 OVP Lithium Iron Phosphate Battery Charger. This evaluation board is designed to provide a complete solution for evaluating the performance of the charger, including a power supply, a battery, and a user interface. The board is designed to be used in a variety of applications, including military and aerospace applications. The board is designed to be used in a variety of environments, including extreme temperatures, high vibration, and high humidity. The board is also designed to be used in a variety of applications, including automotive, industrial, and medical applications. The board is designed to provide a reliable and efficient charging solution for a variety of applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    MCP73123, MCP73223
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 or 2 Cell- LiFePO4 (Lithium Iron Phosphate), 3.6V and 7.2V @ 500mA
  • Embedded
    No
  • Secondary Attributes
    Safety Timer, Thermal Protection, Automatic Charge Termination and Recharge
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC DGT POT 10KOHM 257TAP 14TSSOP10000RFQ