web counter

Microchip Technology MIC95410YFL EVEVAL BOARD FOR MIC95410YFL

Microchip Technology MIC95410YFL EV Reference Design 2
Microchip Technology MIC95410YFL EV Reference Design 1
Microchip Technology MIC95410YFL EV Reference Design 2
Microchip Technology MIC95410YFL EV Reference Design 1
Microchip Technology MIC95410YFL EV Reference Design 1
Microchip Technology MIC95410YFL EV Reference Design 2

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

IndustrialSwitching Application

ECAD Model:

Description

The Microchip Technology MIC95410YFL-EV Evaluation Board is designed to evaluate the MIC95410 7A, 5.5Vin Load Switch in 1.2mm x 2.0mm QFN Package, Industrial Temperature Range. This evaluation board features a wide range of features, including a high-side load switch, a low-side load switch, and a power-on reset circuit. The board also includes a USB-to-I2C interface, allowing for easy programming and debugging. The board is designed to operate in an industrial temperature range, making it suitable for a variety of applications. The board is also RoHS compliant, making it an ideal choice for use in industrial and commercial applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    23 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MIC95410
  • Function
    Power Distribution Switch (Load Switch)
  • Utilized IC / Part
    MIC95410
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG BUCK ADJUSTABLE 3A 12MLF5000RFQ