web counter

Microchip Technology PD70224EVBPD70224 MOSFET Full-Bridge Rectifier Evaluation Board

Microchip Technology PD70224EVB Reference Design 1
Microchip Technology PD70224EVB Reference Design 1
Microchip Technology PD70224EVB Reference Design 1
Microchip Technology PD70224EVB Reference Design 1

Applications:

Interface >

Ethernet Interfaces

End Products:

Instrumentation and MeasurementCurrent Sensing

ECAD Model:

Description

The Microchip Technology PD70224EVB-EVB is a dual IEEE802.3AT Type 2 PD/Twin HDBaseT evaluation board based on the PD70210. It is designed to evaluate the performance of the PD70224 Ideal Diode Bridge, which is used to provide power over Ethernet (PoE) to two HDBaseT devices. The board includes instrumentation and measurement capabilities, allowing users to measure the power delivered to each HDBaseT device, as well as the power consumed by the PD70224. The board also includes a USB interface for programming and debugging, and a graphical user interface for monitoring and controlling the board. The PD70224EVB-EVB is an ideal tool for evaluating the performance of the PD70224 Ideal Diode Bridge and for developing PoE applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Lifecycle Status
    IN PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    12 Weeks
  • Package / Case
    Module
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Evaluation Kit
    Yes
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC LED DRIVER RGLTR DIM 25TFBGA73500BUY