Microchip Technology PIC16F690DM-PCTLHSBOARD DEMO PICTAIL HUMIDITY SNSR
The Microchip Technology PIC16F690DM-PCTLHS, Humidity Sensor PICtail Demo Board Using MCP6291 and PIC16F690, Consumer Electronics is a powerful and versatile demo board designed to help users quickly and easily evaluate the performance of the PIC16F690 microcontroller and the MCP6291 humidity sensor. The board features a PIC16F690 microcontroller, a MCP6291 humidity sensor, and a PICtail connector for easy connection to other PICtail boards. The board also includes a USB port for programming and debugging, as well as a 3.3V regulator and a 5V regulator for powering the board. The board is ideal for use in consumer electronics applications, such as home automation, climate control, and other applications that require accurate humidity sensing.
- TypeParameter
- Factory Lead Time14 Weeks
- SeriesPICtail™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply5V
- Base Part NumberPIC16F690
- InterfaceAnalog
- Data Bus Width8b
- Utilized IC / PartMCP6291, PIC16F690
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Sensor TypeHumidity
- Core ArchitecturePIC
- EmbeddedYes, MCU, 8-Bit
- Sensing Range1 ~ 99% RH
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC OPAMP VFB 105MHZ RRO 14TSSOP | 10 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 105MHZ RRO SOT23-6 | 2 | RFQ | |
| Analog Devices Inc. | High Speed Operational Amplifiers High Speed RRO Quad | 26 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADA4851-2YRMZOperational Amplifier, Dual, 130 MHz, 2 Amplifier, 375 V/s, 2.7V to 12V, MSOP, 8 Pins | 14 | RFQ | |
| Analog Devices Inc. | High Speed Operational Amplifiers High Speed RRO Dual | 10000 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk R-R O/P ±6V/12V 6-Pin SOT-23 T/R | 5 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 105MHZ RRO 8MSOP | 2500 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 105MHZ RRO 14TSSOP | 1000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADA4851-4YRUZOperational Amplifier, QUAD, 130 MHz, 4 Amplifier, 375 V/s, 2.7V to 12V, TSSOP, 14 Pins | 115 | RFQ | |
| Analog Devices Inc. | High Speed Operational Amplifiers High Speed RRO Dual | 5001 | RFQ |


Product
Brand
Articles
Tools