Microchip Technology PKSERIAL-SPI1MICROCHIP PKSERIAL-SPI1 PICKIT, SERIAL SPI, DEMO BOARD
The Microchip Technology PKSERIAL-SPI1 PICkit Serial SPI Demo Board is a versatile and easy-to-use development platform designed to quickly and easily connect to the PICkit Serial Analyzer, Industrial Control, and other SPI devices. It features a 6-pin SPI header, a 3.3V regulator, and a USB-to-UART bridge for easy communication with the PICkit Serial Analyzer. The board also includes a PIC18F14K50 microcontroller, which can be used to quickly and easily develop and debug SPI applications. The board is designed to be used with the PICkit Serial Analyzer, which provides a graphical user interface for programming, debugging, and analyzing SPI devices. The board is also compatible with other SPI devices, allowing for quick and easy development and debugging of SPI applications.
- TypeParameter
- Factory Lead Time14 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- FunctionSPI Devices
- InterfaceSPI
- Utilized IC / PartPICkit™ 1
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Core ArchitecturePIC
- Primary AttributesSPI ADC, DAC, Digital Pot, EEPROM, I/O Expander, Temp Sensor, PGA
- EmbeddedYes, MCU, 8-Bit
- Secondary Attributes8 LEDs
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MICROCHIP - MCP23S08-E/SO - I/O Expander, 8bit, 10 MHz, Serial, SPI, 1.8 V, 5.5 V, SOIC | 4 | RFQ | |
| Microchip Technology | IC OPAMP PGA 2 CIRCUIT 8SOIC | 90000 | RFQ | |
| Microchip Technology | MICROCHIP - MCP4822-E/SN - 12BIT DAC, SPI, VREF, DUAL, SOIC8 | 20 | RFQ | |
| Microchip Technology | IC MOSFET DRVR INV 500MA SOT23-5 | 6108 | BUY | |
| Microchip Technology | MICROCHIP 25LC020A-I/SN EEPROM, 2 Kbit, 256K x 8bit, 10 MHz, SPI, SOIC, 8 Pins | 5503 | BUY |


Product
Brand
Articles
Tools