MikroElektronika MIKROE-2517USB WIZARD
The MikroElektronika MIKROE-2517 is a USB Wizard Evaluation and Demonstration Platform featuring the USB4604 USB 2.0 4-Port Hub Controller. This platform is designed to provide a comprehensive evaluation and demonstration platform for USB 2.0 4-Port Hub Controller applications. It is ideal for use in the development of USB-based computers and peripherals. The platform includes a USB4604 USB 2.0 4-Port Hub Controller, a USB 2.0 4-Port Hub Controller Evaluation Board, and a USB 2.0 4-Port Hub Controller Demonstration Board. The USB4604 USB 2.0 4-Port Hub Controller Evaluation Board provides a comprehensive set of features for evaluating the USB4604 USB 2.0 4-Port Hub Controller. The USB 2.0 4-Port Hub Controller Demonstration Board provides a comprehensive set of features for demonstrating the USB4604 USB 2.0 4-Port Hub Controller. The MikroElektronika MIKROE-2517 USB Wizard Evaluation and Demonstration Platform is an ideal solution for the development of USB-based computers and peripherals.
- TypeParameter
- Factory Lead Time4 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- FunctionUSB Hub
- Utilized IC / PartUSB4604
- ContentsBoard(s)
- PlatformmikroBUS™ Click™
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC FLASH 16M SPI 104MHZ 8SOIC | 79 | RFQ | |
| Microchip Technology | IC FLASH 16M SPI 104MHZ 8SOIC | 3300 | RFQ | |
| Microchip Technology | IC ADC 12BIT 2.7V 1CH LP SOT23-5 | 78 | RFQ | |
| Microchip Technology | IC ADC 12BIT 2.7V 1CH LP SOT23-5 | 0 | RFQ | |
| Microchip Technology | IC ADC 12BIT 2.7V 1CH LP SOT23-5 | 0 | RFQ | |
| Microchip Technology | IC CONTROLLER USB 10QFN | 23 | RFQ | |
| Microchip Technology | IC FLASH 16M SPI 104MHZ 8SOIC | 4 | BUY | |
| Microchip Technology | Serial 2.5V/3V 16Mbit 16M x 1bit 8ns/5ns 8-Pin SOIJ T/R | 2010 | RFQ | |
| Microchip Technology | IC REG LINEAR 3.3V 1A 3DDPAK | 2 | BUY | |
| Microchip Technology | Serial 2.5V/3V 16Mbit 16M x 1bit 8ns/5ns 8-Pin WDFN EP T/R | 2000 | RFQ | |
| Microchip Technology | IC FLASH 16M SPI 104MHZ 8WDFN | 17 | BUY |


Product
Brand
Articles
Tools