web counter

MikroElektronika MIKROE-2551TAMPER CLICK

MikroElektronika MIKROE-2551 Reference Design 6
MikroElektronika MIKROE-2551 Reference Design 1
MikroElektronika MIKROE-2551 Reference Design 2
MikroElektronika MIKROE-2551 Reference Design 3
MikroElektronika MIKROE-2551 Reference Design 4
MikroElektronika MIKROE-2551 Reference Design 5
MikroElektronika MIKROE-2551 Reference Design 6
MikroElektronika MIKROE-2551 Reference Design 1
MikroElektronika MIKROE-2551 Reference Design 1
MikroElektronika MIKROE-2551 Reference Design 2
MikroElektronika MIKROE-2551 Reference Design 3
MikroElektronika MIKROE-2551 Reference Design 4
MikroElektronika MIKROE-2551 Reference Design 5
MikroElektronika MIKROE-2551 Reference Design 6

Applications:

Power Drivers >

Power Switch

End Products:

Consumer ElectronicsConsumer ElectronicsPortable Medical DevicesSmart Sensor

ECAD Model:

Description

The MikroElektronika MIKROE-2551 Tamper CLICK Board is a consumer electronics device based on the SDS001 Low Profile Side-Actuated Detect Switch. This board is designed to detect tampering or unauthorized access to a device or system. It features a low profile design that allows it to be easily installed in tight spaces, and it is equipped with a side-actuated switch that is triggered when the board is moved or disturbed. The board also features an LED indicator that lights up when the switch is triggered, allowing for easy visual confirmation of tampering. The MIKROE-2551 Tamper CLICK Board is a reliable and cost-effective solution for protecting your device or system from unauthorized access.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Human Interface
  • Function
    Button
  • Utilized IC / Part
    SDS001
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Silicon LabsIC OPTICAL SENSOR IR FILTER 10QF50000BUY