web counter

MikroElektronika MIKROE-2552TAMPER 2 CLICK

MikroElektronika MIKROE-2552 Reference Design 6
MikroElektronika MIKROE-2552 Reference Design 1
MikroElektronika MIKROE-2552 Reference Design 2
MikroElektronika MIKROE-2552 Reference Design 3
MikroElektronika MIKROE-2552 Reference Design 4
MikroElektronika MIKROE-2552 Reference Design 5
MikroElektronika MIKROE-2552 Reference Design 6
MikroElektronika MIKROE-2552 Reference Design 1
MikroElektronika MIKROE-2552 Reference Design 1
MikroElektronika MIKROE-2552 Reference Design 2
MikroElektronika MIKROE-2552 Reference Design 3
MikroElektronika MIKROE-2552 Reference Design 4
MikroElektronika MIKROE-2552 Reference Design 5
MikroElektronika MIKROE-2552 Reference Design 6

Applications:

Power Drivers >

Power Switch

End Products:

IndustrialDoor & Window SensorHigh End Driver and Passenger Door

ECAD Model:

Description

It is a tamper switch click board designed to detect tampering or unauthorized access to an enclosure. It is based on the D2HW-A221D switch snap action, which is an industrial grade switch with pressed/released outputs signal positions. The click board features a wide operating temperature range of -40°C to +85°C, and is designed to be used in harsh environments. It is also RoHS compliant and has a long life expectancy of up to 10 million cycles. The click board is easy to install and requires no additional wiring or soldering. It is ideal for applications such as security systems, access control, and industrial automation.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Human Interface
  • Function
    Button
  • Utilized IC / Part
    D2HW-A221D
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EERAM 16K I2C 1MHZ 8SOIC10000RFQ