web counter

MikroElektronika MIKROE-2564KEYLOCK CLICK

MikroElektronika MIKROE-2564 Reference Design 5
MikroElektronika MIKROE-2564 Reference Design 1
MikroElektronika MIKROE-2564 Reference Design 2
MikroElektronika MIKROE-2564 Reference Design 3
MikroElektronika MIKROE-2564 Reference Design 4
MikroElektronika MIKROE-2564 Reference Design 5
MikroElektronika MIKROE-2564 Reference Design 1
MikroElektronika MIKROE-2564 Reference Design 1
MikroElektronika MIKROE-2564 Reference Design 2
MikroElektronika MIKROE-2564 Reference Design 3
MikroElektronika MIKROE-2564 Reference Design 4
MikroElektronika MIKROE-2564 Reference Design 5

Applications:

Sensors and Transducers >

Magnetic Sensor

End Products:

IndustrialIndustrial EquipmentsSecurity Camera

ECAD Model:

Description

The board is based on SK14DG13 switch, which is a 3-position key lock switch with a key lock mechanism. It is designed for industrial applications and is sealed to protect against dust, dirt, and moisture. The board features a 3-position key lock switch with a key lock mechanism, a LED indicator, and a 3-pin connector for easy connection to the target board. The board is designed to be used with a 3.3V or 5V power supply and is compatible with all MikroElektronika development boards. The board is ideal for applications such as access control, security systems, and industrial automation.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Human Interface
  • Function
    Keylock
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ