web counter

MikroElektronika MIKROE-2621EMG CLICK

MikroElektronika MIKROE-2621 Reference Design 5
MikroElektronika MIKROE-2621 Reference Design 1
MikroElektronika MIKROE-2621 Reference Design 2
MikroElektronika MIKROE-2621 Reference Design 3
MikroElektronika MIKROE-2621 Reference Design 4
MikroElektronika MIKROE-2621 Reference Design 5
MikroElektronika MIKROE-2621 Reference Design 1
MikroElektronika MIKROE-2621 Reference Design 1
MikroElektronika MIKROE-2621 Reference Design 2
MikroElektronika MIKROE-2621 Reference Design 3
MikroElektronika MIKROE-2621 Reference Design 4
MikroElektronika MIKROE-2621 Reference Design 5

Applications:

Data Conversion >

Voltage Reference

End Products:

Instrumentation and MeasurementElectrical Equipments

ECAD Model:

Description

The MikroElektronika MIKROE-2621 EMG Click Board is a versatile instrumentation and measurement board based on the MCP609 Operational Amplifier and MAX6106 Micropower Voltage Reference. It is designed to measure electrical signals from electromyography (EMG) sensors, which are used to measure the electrical activity of muscles. The board features a low-noise, low-power amplifier with a gain of up to 1000, and a precision voltage reference for accurate measurements. It also includes a wide range of features such as adjustable gain, adjustable offset, adjustable bandwidth, and adjustable input impedance. The board is ideal for applications such as medical diagnostics, robotics, and prosthetics.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Electromyography (EMG)
  • Utilized IC / Part
    MAX6106, MCP609
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG CTRLR BUCK PWM 10-MSOP55RFQ