web counter

MikroElektronika MIKROE-2676LED DRIVER CLICK

MikroElektronika MIKROE-2676 Reference Design 5
MikroElektronika MIKROE-2676 Reference Design 1
MikroElektronika MIKROE-2676 Reference Design 2
MikroElektronika MIKROE-2676 Reference Design 3
MikroElektronika MIKROE-2676 Reference Design 4
MikroElektronika MIKROE-2676 Reference Design 5
MikroElektronika MIKROE-2676 Reference Design 1
MikroElektronika MIKROE-2676 Reference Design 1
MikroElektronika MIKROE-2676 Reference Design 2
MikroElektronika MIKROE-2676 Reference Design 3
MikroElektronika MIKROE-2676 Reference Design 4
MikroElektronika MIKROE-2676 Reference Design 5

Applications:

Lighting >

High Voltage LED Driver

End Products:

LightingLED String

ECAD Model:

Description

The MikroElektronika MIKROE-2676 LED Driver CLICK Board is a lighting control solution based on the MCP1662 High-Voltage Step-Up Driver IC. This board is designed to provide a simple and efficient way to control LED lighting systems. It features a wide input voltage range of 2.7V to 5.5V, and can drive up to 10 LEDs in series with a maximum output voltage of 40V. The board also includes a PWM dimming control, allowing for precise control of the LED brightness. Additionally, the board is equipped with a thermal shutdown protection feature, which helps protect the board from overheating. The MIKROE-2676 is an ideal solution for controlling LED lighting systems in a variety of applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Opto
  • Function
    LED Driver
  • Utilized IC / Part
    MCP1662
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC MOTOR DRVR UNIPLR 8SO PWRPAD12530RFQ