web counter

MikroElektronika MIKROE-2700RS485 2 CLICK

MikroElektronika MIKROE-2700 Reference Design 5
MikroElektronika MIKROE-2700 Reference Design 1
MikroElektronika MIKROE-2700 Reference Design 2
MikroElektronika MIKROE-2700 Reference Design 3
MikroElektronika MIKROE-2700 Reference Design 4
MikroElektronika MIKROE-2700 Reference Design 5
MikroElektronika MIKROE-2700 Reference Design 1
MikroElektronika MIKROE-2700 Reference Design 1
MikroElektronika MIKROE-2700 Reference Design 2
MikroElektronika MIKROE-2700 Reference Design 3
MikroElektronika MIKROE-2700 Reference Design 4
MikroElektronika MIKROE-2700 Reference Design 5

Applications:

Interface >

UART to USB Interface

End Products:

Power ManagementBattery Powered Systems

ECAD Model:

Description

The MikroElektronika MIKROE-2700 RS-485 2 CLICK Board is a powerful and versatile solution for powering and managing RS-485/RS-422 applications. It is based on the MAX3471 Half-Duplex Transceiver, which is designed for use in low-power, battery-powered applications. The board features a wide range of features, including a low-power shutdown mode, adjustable slew rate, and adjustable output voltage. It also includes a built-in voltage regulator, allowing it to be used with a wide range of battery types. The board is also designed to be compatible with a variety of microcontrollers, making it an ideal choice for a variety of applications. With its robust design and wide range of features, the MikroElektronika MIKROE-2700 RS-485 2 CLICK Board is an ideal choice for powering and managing RS-485/RS-422 applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    RS485
  • Utilized IC / Part
    MAX3471
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC REG LIN POS ADJ 3A 8SO PWRPAD15000RFQ