web counter

MikroElektronika MIKROE-27057X10 G CLICK

MikroElektronika MIKROE-2705 Reference Design 5
MikroElektronika MIKROE-2705 Reference Design 1
MikroElektronika MIKROE-2705 Reference Design 2
MikroElektronika MIKROE-2705 Reference Design 3
MikroElektronika MIKROE-2705 Reference Design 4
MikroElektronika MIKROE-2705 Reference Design 5
MikroElektronika MIKROE-2705 Reference Design 1
MikroElektronika MIKROE-2705 Reference Design 1
MikroElektronika MIKROE-2705 Reference Design 2
MikroElektronika MIKROE-2705 Reference Design 3
MikroElektronika MIKROE-2705 Reference Design 4
MikroElektronika MIKROE-2705 Reference Design 5

Applications:

Displays >

Text Display Driver

End Products:

Consumer ElectronicsDot-Matrix Displays

ECAD Model:

Description

The MikroElektronika MIKROE-2705 7x10 G CLICK Board is a consumer electronics device designed for displaying letters on a display with 5x7 font resolution. It is based on 70 green LEDs matrix and is easy to use and configure. It is ideal for applications such as displaying text messages, displaying images, and creating animations. The board is powered by a 3.3V power supply and is compatible with the MikroElektronika mikroBUS™ socket. It also features an onboard I2C interface for easy connection to a host controller. The board is also equipped with a potentiometer for adjusting the brightness of the LEDs. The board is a great choice for applications that require a low-cost, easy-to-use display solution.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Opto
  • Function
    LED Matrix
  • Utilized IC / Part
    74HC595, CD4017, ULN2003
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining