web counter

MikroElektronika MIKROE-2733MAC ADDRESS CLICK

MikroElektronika MIKROE-2733 Reference Design 5
MikroElektronika MIKROE-2733 Reference Design 1
MikroElektronika MIKROE-2733 Reference Design 2
MikroElektronika MIKROE-2733 Reference Design 3
MikroElektronika MIKROE-2733 Reference Design 4
MikroElektronika MIKROE-2733 Reference Design 5
MikroElektronika MIKROE-2733 Reference Design 1
MikroElektronika MIKROE-2733 Reference Design 1
MikroElektronika MIKROE-2733 Reference Design 2
MikroElektronika MIKROE-2733 Reference Design 3
MikroElektronika MIKROE-2733 Reference Design 4
MikroElektronika MIKROE-2733 Reference Design 5

Applications:

Data Storage >

EEPROM Memory

End Products:

Communications and TelecomSerial Digital Interfaces

ECAD Model:

Description

The MikroElektronika MIKROE-2733 MAC Address CLICK Board is a versatile communications and telecom solution based on the 24AA025E64 2K I2C Serial EEPROM. This board provides a unique EUI-64 Node Identity, allowing for secure and reliable communication between devices. It is designed to be used in a wide range of applications, including industrial automation, home automation, and IoT. The board features an easy-to-use interface, allowing for quick and easy integration into existing systems. Additionally, the board is compatible with a variety of development platforms, making it a great choice for any project.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Memory
  • Function
    EEPROM with EUI‐64™
  • Utilized IC / Part
    24AA025E64
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining