web counter

MikroElektronika MIKROE-2768FRAM 2 CLICK

MikroElektronika MIKROE-2768 Reference Design 1
MikroElektronika MIKROE-2768 Reference Design 1
MikroElektronika MIKROE-2768 Reference Design 1
MikroElektronika MIKROE-2768 Reference Design 1

Applications:

Data Storage >

EEPROM Memory

End Products:

Consumer ElectronicsHandheld Electronics

ECAD Model:

Description

The MikroElektronika MIKROE-2768 FRAM 2 CLICK Board is a consumer electronics board based on the CY15B104Q 4-Mbit (512K x 8) Serial FRAM. It is designed to provide a reliable, low-power, non-volatile memory solution for embedded applications. The board features an SPI interface, allowing for fast and easy data transfer. It also has a wide operating temperature range, making it suitable for a variety of applications. The board is also RoHS compliant, making it an environmentally friendly choice. With its low power consumption and high reliability, the MIKROE-2768 FRAM 2 CLICK Board is an ideal choice for embedded applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Memory
  • Function
    FRAM
  • Utilized IC / Part
    CY15B104Q
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyConv DC-DC Single Step Down 2.7V to 5.5V 10-Pin MLF EP T/R9500RFQ