web counter

MikroElektronika MIKROE-2801PROXIMITY 3 CLICK

MikroElektronika MIKROE-2801 Reference Design 6
MikroElektronika MIKROE-2801 Reference Design 1
MikroElektronika MIKROE-2801 Reference Design 2
MikroElektronika MIKROE-2801 Reference Design 3
MikroElektronika MIKROE-2801 Reference Design 4
MikroElektronika MIKROE-2801 Reference Design 5
MikroElektronika MIKROE-2801 Reference Design 6
MikroElektronika MIKROE-2801 Reference Design 1
MikroElektronika MIKROE-2801 Reference Design 1
MikroElektronika MIKROE-2801 Reference Design 2
MikroElektronika MIKROE-2801 Reference Design 3
MikroElektronika MIKROE-2801 Reference Design 4
MikroElektronika MIKROE-2801 Reference Design 5
MikroElektronika MIKROE-2801 Reference Design 6

Applications:

Sensors and Transducers >

Light Sensor

End Products:

LightingDisplay Brightness ControlSecurity Sensor

ECAD Model:

Description

and Proximity Sensor from Vishay. It is a multi-functional board that can be used to detect the presence of objects, measure ambient light intensity, and detect the presence of light. The board features a VCNL4200 sensor, which is a fully integrated proximity and ambient light sensor with an I2C interface. The board also features a 3.3V regulator, a power LED, and a user LED. The board is designed to be used with the mikroBUS™ socket, making it compatible with a wide range of development boards. The board is ideal for applications such as presence detection, ambient light sensing, and proximity sensing.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Proximity Infrared (IR)
  • Utilized IC / Part
    VCNL4200
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC DGT POT 10KOHM 257TAP 20TSSOP5000BUY