web counter

MikroElektronika MIKROE-2821RS485 3 CLICK

MikroElektronika MIKROE-2821 Reference Design 6
MikroElektronika MIKROE-2821 Reference Design 1
MikroElektronika MIKROE-2821 Reference Design 2
MikroElektronika MIKROE-2821 Reference Design 3
MikroElektronika MIKROE-2821 Reference Design 4
MikroElektronika MIKROE-2821 Reference Design 5
MikroElektronika MIKROE-2821 Reference Design 6
MikroElektronika MIKROE-2821 Reference Design 1
MikroElektronika MIKROE-2821 Reference Design 1
MikroElektronika MIKROE-2821 Reference Design 2
MikroElektronika MIKROE-2821 Reference Design 3
MikroElektronika MIKROE-2821 Reference Design 4
MikroElektronika MIKROE-2821 Reference Design 5
MikroElektronika MIKROE-2821 Reference Design 6

Applications:

Interface >

UART to USB Interface

End Products:

IndustrialSensorsLighting ControlBuilding AutomationEmbedded Electronics

ECAD Model:

Description

The MikroElektronika MIKROE-2821 RS485 3 CLICK Board is a versatile communication interface board based on the SN65HVD31DR Tri-State Differential Line Driver, Differential Input Line Receiver, and Industrial Communication Interface. It is designed to provide a reliable and robust connection for industrial communication networks. The board features a wide range of features, including a differential line driver, differential input line receiver, and a wide range of communication protocols, including RS-485, RS-422, and RS-232. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be compatible with a wide range of microcontrollers, making it an ideal choice for a variety of applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    RS422, RS485
  • Utilized IC / Part
    SN65HVD31DR
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MCP4021-103E/SN - DIGITAL POT, SINGLE 10K, SMD, SOIC83000BUY