web counter

MikroElektronika MIKROE-3060MCP2518FD CLICK

MikroElektronika MIKROE-3060 Reference Design 1
MikroElektronika MIKROE-3060 Reference Design 1
MikroElektronika MIKROE-3060 Reference Design 1
MikroElektronika MIKROE-3060 Reference Design 1

Applications:

Interface >

CAN Transceiver

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The MikroElektronika MIKROE-3060 MCP2518FD Click Board is a communications and telecoms board based on the MCP2518FD CAN FD Controller with SPI Interface. It is designed to provide a reliable and efficient connection between CAN FD networks and microcontrollers. The board features an MCP2518FD CAN FD controller with an integrated SPI interface, allowing for easy integration into existing CAN FD networks. The board also includes a CAN transceiver, allowing for communication with other CAN FD devices. The board is designed to be used in a wide range of applications, including automotive, industrial, and medical. It is also suitable for use in embedded systems, providing a reliable and efficient connection between CAN FD networks and microcontrollers.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    CANbus
  • Utilized IC / Part
    MCP2518
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC TXRX ETHERNET 24QFN4970RFQ
Microchip TechnologyIC TXRX ETHERNET 24QFN15000RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DRG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8, FULL REEL35000RFQ
Texas InstrumentsIC CAN TRANSCEIVER 3.3V 8-SOIC12RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230QDG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-82174BUY
Microchip TechnologyIC TRANSCEIVER FULL 2/2 24SQFN10000RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8268BUY
Nexperia USA Inc.Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin DHVQFN EP T/R30000BUY