Share
MikroElektronika MIKROE-3104EXCELON-LP CLICK
Description
The MikroElektronika MIKROE-3104 Excelon LP Click Board is an industrial grade module based on the CY15B108Q 8 Mbit Serial Ferroelectric (FRAM) memory. It is designed to provide a reliable, low-power, non-volatile memory solution for industrial applications. The board features a wide operating temperature range of -40°C to +85°C, and is capable of storing up to 8 Mbits of data. It is also equipped with an I2C interface, allowing for easy integration into existing systems. The board is also RoHS compliant, making it suitable for use in a variety of industrial applications.
Specifications
MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
- TypeParameter
- Factory Lead Time4 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMemory
- FunctionFRAM
- Utilized IC / PartCY15B108Q
- ContentsBoard(s)
- PlatformmikroBUS™ Click™
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | IC FF D-TYPE SNGL 8BIT 20TSSOP | 5000 | BUY | |
| Texas Instruments | IC 2.93V SUPPLY MONITOR 8-SOIC | 3 | RFQ | |
| C&K | SWITCH PUSH SPST-NO 0.025A 50V | 555 | BUY | |
| Texas Instruments | IC 2.93V SUPPLY MONITOR 8-SOIC | 2 | RFQ | |
| Texas Instruments | IC 2.93V SUPPLY MONITOR 8-SOIC | 2762 | BUY | |
| ON Semiconductor | IC D-TYPE POS TRG SNGL 20SOIC | 10774 | BUY | |
| ON Semiconductor | IC TXRX NON-INVERT 3.6V 48TSSOP | 0 | BUY |


Product
Brand
Articles
Tools