web counter

MikroElektronika MIKROE-3131V TO HZ 2 CLICK

MikroElektronika MIKROE-3131 Reference Design 6
MikroElektronika MIKROE-3131 Reference Design 1
MikroElektronika MIKROE-3131 Reference Design 2
MikroElektronika MIKROE-3131 Reference Design 3
MikroElektronika MIKROE-3131 Reference Design 4
MikroElektronika MIKROE-3131 Reference Design 5
MikroElektronika MIKROE-3131 Reference Design 6
MikroElektronika MIKROE-3131 Reference Design 1
MikroElektronika MIKROE-3131 Reference Design 1
MikroElektronika MIKROE-3131 Reference Design 2
MikroElektronika MIKROE-3131 Reference Design 3
MikroElektronika MIKROE-3131 Reference Design 4
MikroElektronika MIKROE-3131 Reference Design 5
MikroElektronika MIKROE-3131 Reference Design 6

Applications:

Signal Conditioning >

Voltage To Frequency Converter

End Products:

Power ManagementLinear Frequency ModulationInstrumentationA/D ConversionCommercial AutomationIndustrialVoltage-to-Frequency Conversion

ECAD Model:

Description

The MikroElektronika MIKROE-3131 V to Hz 2 Click Board is a Power Management Click Board™ based on the VFC32KU Voltage-to-Frequency Converter. This board is designed to convert an input voltage into a frequency output, allowing for precise control of frequency-based systems. The board features a wide input voltage range of 0-32V, and a frequency range of 0-100kHz. It also features a low power consumption of only 0.5mA, making it ideal for battery-powered applications. The board is also equipped with a wide range of protection features, including overvoltage, overcurrent, and reverse polarity protection. The board is also RoHS compliant, making it suitable for use in a variety of industrial and commercial applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    Voltage to Frequency
  • Utilized IC / Part
    VFC32KU
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsTEXAS INSTRUMENTS VFC32KUE4 Voltage to Frequency Converter, 500 kHz, 10kHz to 100kHz, 0.05 %,11V to20V, SOIC, 14 Pins34RFQ
Texas InstrumentsIC V/F AND F/V CONVERTER 14-SOIC2318RFQ
Texas InstrumentsIC V/F AND F/V CONVERTER 14-SOIC4450RFQ
Texas InstrumentsIC REG BUCK BST INV ADJ DL 24QFN480RFQ