web counter

MikroElektronika MIKROE-3240LDC1101 CLICK

MikroElektronika MIKROE-3240 Reference Design 6
MikroElektronika MIKROE-3240 Reference Design 1
MikroElektronika MIKROE-3240 Reference Design 2
MikroElektronika MIKROE-3240 Reference Design 3
MikroElektronika MIKROE-3240 Reference Design 4
MikroElektronika MIKROE-3240 Reference Design 5
MikroElektronika MIKROE-3240 Reference Design 6
MikroElektronika MIKROE-3240 Reference Design 1
MikroElektronika MIKROE-3240 Reference Design 1
MikroElektronika MIKROE-3240 Reference Design 2
MikroElektronika MIKROE-3240 Reference Design 3
MikroElektronika MIKROE-3240 Reference Design 4
MikroElektronika MIKROE-3240 Reference Design 5
MikroElektronika MIKROE-3240 Reference Design 6

Applications:

Data Conversion >

Inductance to Digital Converter

End Products:

IndustrialMotion DetectionPosition & Direction Sensing

ECAD Model:

Description

Grade, from MikroElektronika. It is designed to measure inductance in the range of 0.1mH to 10H with a resolution of 0.1mH. The board is equipped with the LDC1101 inductance-to-digital converter from Texas Instruments, which is capable of measuring inductance with a high accuracy of 0.5%. The board also features a wide operating voltage range of 2.7V to 5.5V, making it suitable for a variety of applications. The board is also equipped with a 3.3V regulator, allowing it to be used with a wide range of power sources. The board is also equipped with a number of protection features, such as over-voltage, over-current, and reverse-polarity protection. The board is also RoHS compliant, making it suitable for use in industrial applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Inductance-to-Digital Converter
  • Utilized IC / Part
    LDC1101
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedVolt Supervisor Sequencer -0.3V to 6V 24-Pin TQFN EP2807BUY