web counter

MikroElektronika MIKROE-3244ACCEL 7 CLICK

MikroElektronika MIKROE-3244 Reference Design 6
MikroElektronika MIKROE-3244 Reference Design 1
MikroElektronika MIKROE-3244 Reference Design 2
MikroElektronika MIKROE-3244 Reference Design 3
MikroElektronika MIKROE-3244 Reference Design 4
MikroElektronika MIKROE-3244 Reference Design 5
MikroElektronika MIKROE-3244 Reference Design 6
MikroElektronika MIKROE-3244 Reference Design 1
MikroElektronika MIKROE-3244 Reference Design 1
MikroElektronika MIKROE-3244 Reference Design 2
MikroElektronika MIKROE-3244 Reference Design 3
MikroElektronika MIKROE-3244 Reference Design 4
MikroElektronika MIKROE-3244 Reference Design 5
MikroElektronika MIKROE-3244 Reference Design 6

Applications:

Sensors and Transducers >

Accelerometer

End Products:

Consumer ElectronicsDisplay OrientationDrop Detection ApplicationsHID Applications

ECAD Model:

Description

The MikroElektronika MIKROE-3244 Accel 7 Click Board is a consumer electronics device based on the KXTJ3-1057 3-Axis Digital Accelerometer. It is designed to measure acceleration in three dimensions, allowing for the detection of motion, tilt, and vibration. The board features a low power consumption, high sensitivity, and a wide range of operating temperatures. It is also equipped with a built-in temperature sensor, allowing for temperature compensation of the accelerometer readings. The board is compatible with a variety of microcontrollers and development boards, making it an ideal choice for a variety of consumer electronics applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Accelerometer
  • Utilized IC / Part
    KXTJ3-1057
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsTEXAS INSTRUMENTS MUX509IPWR ANALOGUE MUX, 4 CH, 4:1, TSSOP-16New10000RFQ