web counter

MikroElektronika MIKROE-3262BUTTON Y CLICK

MikroElektronika MIKROE-3262 Reference Design 6
MikroElektronika MIKROE-3262 Reference Design 1
MikroElektronika MIKROE-3262 Reference Design 2
MikroElektronika MIKROE-3262 Reference Design 3
MikroElektronika MIKROE-3262 Reference Design 4
MikroElektronika MIKROE-3262 Reference Design 5
MikroElektronika MIKROE-3262 Reference Design 6
MikroElektronika MIKROE-3262 Reference Design 1
MikroElektronika MIKROE-3262 Reference Design 1
MikroElektronika MIKROE-3262 Reference Design 2
MikroElektronika MIKROE-3262 Reference Design 3
MikroElektronika MIKROE-3262 Reference Design 4
MikroElektronika MIKROE-3262 Reference Design 5
MikroElektronika MIKROE-3262 Reference Design 6

Applications:

Power Drivers >

Power Switch

End Products:

IndustrialVarious Control Boards

ECAD Model:

Description

The MikroElektronika MIKROE-3262 Button Y Click Board is an industrial grade board equipped with a 3006.2111 Tactile Switch Push Button. This board is designed to provide a reliable and robust solution for tactile switch applications. The board features a high-quality tactile switch with a long life expectancy and a wide operating temperature range. The board also features a wide range of electrical and mechanical specifications, making it suitable for a variety of applications. The board is easy to use and can be quickly integrated into any system. It is also RoHS compliant and comes with a two-year warranty.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Human Interface
  • Function
    Button
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsAudio Amp Speaker 1-CH Mono/2-CH Stereo 18.5W Class-D 28-Pin HTSSOP EP T/R2112RFQ