web counter

MikroElektronika MIKROE-3264BARGRAPH 3 CLICK

MikroElektronika MIKROE-3264 Reference Design 1
MikroElektronika MIKROE-3264 Reference Design 1
MikroElektronika MIKROE-3264 Reference Design 1
MikroElektronika MIKROE-3264 Reference Design 1

Applications:

Displays >

LED Display Driver

End Products:

LightingLED IndicatorsSmart GaugeVU-Meter

ECAD Model:

Description

up to 5 LEDs at a time. It is a great way to display the level of a signal or a value of a variable. The board is equipped with a 3-pin header, which can be used to connect the board to a microcontroller. The board is powered by a 3.3V voltage source and can be used with any microcontroller that supports 3.3V logic levels. The board is also equipped with a potentiometer, which can be used to adjust the brightness of the LEDs. The board is also equipped with a jumper, which can be used to select the current limiting resistor value. The board is also equipped with a reset button, which can be used to reset the board.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Display
  • Function
    LED Light Bar
  • Utilized IC / Part
    74HC595, SMA-B500LE
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining