web counter

MikroElektronika MIKROE-3297LED DRIVER 5 CLICK

MikroElektronika MIKROE-3297 Reference Design 6
MikroElektronika MIKROE-3297 Reference Design 1
MikroElektronika MIKROE-3297 Reference Design 2
MikroElektronika MIKROE-3297 Reference Design 3
MikroElektronika MIKROE-3297 Reference Design 4
MikroElektronika MIKROE-3297 Reference Design 5
MikroElektronika MIKROE-3297 Reference Design 6
MikroElektronika MIKROE-3297 Reference Design 1
MikroElektronika MIKROE-3297 Reference Design 1
MikroElektronika MIKROE-3297 Reference Design 2
MikroElektronika MIKROE-3297 Reference Design 3
MikroElektronika MIKROE-3297 Reference Design 4
MikroElektronika MIKROE-3297 Reference Design 5
MikroElektronika MIKROE-3297 Reference Design 6

Applications:

Lighting >

General LED Driver

End Products:

LightingLED Array Drivers

ECAD Model:

Description

The MikroElektronika MIKROE-3297 LED Driver 5 Click Board is a powerful and versatile solution for driving monochrome, color, and IR LED arrays, lighting, and display applications. It is based on the TPS54200 synchronous buck converter, which provides a high-efficiency, low-noise power supply for LED applications. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 24V, and a maximum output current of 5A. It also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. The board is easy to use and can be quickly connected to a microcontroller or other system via the mikroBUS™ interface.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    LED Driver
  • Utilized IC / Part
    TPS54200
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyLDO Voltage Regulators Dual 150mA LDO with Auto Dischargein 1.0mm x 1.0mm Thin MLF5631BUY