web counter

MikroElektronika MIKROE-3301SLIDER 2 CLICK

MikroElektronika MIKROE-3301 Reference Design 6
MikroElektronika MIKROE-3301 Reference Design 1
MikroElektronika MIKROE-3301 Reference Design 2
MikroElektronika MIKROE-3301 Reference Design 3
MikroElektronika MIKROE-3301 Reference Design 4
MikroElektronika MIKROE-3301 Reference Design 5
MikroElektronika MIKROE-3301 Reference Design 6
MikroElektronika MIKROE-3301 Reference Design 1
MikroElektronika MIKROE-3301 Reference Design 1
MikroElektronika MIKROE-3301 Reference Design 2
MikroElektronika MIKROE-3301 Reference Design 3
MikroElektronika MIKROE-3301 Reference Design 4
MikroElektronika MIKROE-3301 Reference Design 5
MikroElektronika MIKROE-3301 Reference Design 6

Applications:

Data Conversion >

Digital Potentiometer

End Products:

IndustrialHuman Machine Interface (HMI)

ECAD Model:

Description

The MikroElektronika MIKROE-3301 Slider 2 Click Board is a versatile and reliable industrial-grade solution for a wide range of applications. It is based on the PTA3043 Linear 10K Potentiometer, which provides a linear output voltage that is proportional to the position of the slider. The board is designed to be used in a variety of applications, such as controlling the speed of a motor, adjusting the brightness of a light, or adjusting the volume of an audio device. It is also suitable for use in industrial automation, robotics, and other applications where precise control is required. The board is easy to use and comes with a range of features, such as a built-in LED indicator, a power-on reset circuit, and a wide operating temperature range.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Human Interface
  • Function
    Slide Potentiometer
  • Utilized IC / Part
    MCP1501, OPA344, PTA3043
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC OPAMP GP 1MHZ RRO SOT23-51000RFQ
Texas InstrumentsIC OPAMP GP 1 CIRCUIT SOT23-54RFQ
Texas InstrumentsIC OPAMP GP R-R 1MHZ SGL SOT23-51000RFQ
Texas InstrumentsIC OPAMP GP 1 CIRCUIT SOT23-5592800RFQ
Microchip TechnologyIC VREF SERIES 4.096V9800RFQ