web counter

MikroElektronika MIKROE-3319OPTO 3 CLICK

MikroElektronika MIKROE-3319 Reference Design 6
MikroElektronika MIKROE-3319 Reference Design 1
MikroElektronika MIKROE-3319 Reference Design 2
MikroElektronika MIKROE-3319 Reference Design 3
MikroElektronika MIKROE-3319 Reference Design 4
MikroElektronika MIKROE-3319 Reference Design 5
MikroElektronika MIKROE-3319 Reference Design 6
MikroElektronika MIKROE-3319 Reference Design 1
MikroElektronika MIKROE-3319 Reference Design 1
MikroElektronika MIKROE-3319 Reference Design 2
MikroElektronika MIKROE-3319 Reference Design 3
MikroElektronika MIKROE-3319 Reference Design 4
MikroElektronika MIKROE-3319 Reference Design 5
MikroElektronika MIKROE-3319 Reference Design 6

Applications:

Power Drivers >

Relay Power Driver

End Products:

IndustrialPLC & DCS Modules

ECAD Model:

Description

The MikroElektronika MIKROE-3319 Opto 3 Click Board is an industrial-grade opto-isolator based on the TLP241A solid-state photo-relay. It is designed to provide electrical isolation between two circuits, allowing them to communicate without any direct electrical connection. The board features a wide operating voltage range of 5V to 24V, and can handle up to 1A of current. It also features a high isolation voltage of up to 5kV, making it suitable for use in industrial applications. The board is easy to use and can be quickly connected to a microcontroller or other device via its mikroBUS™ socket. It is a great choice for applications requiring reliable electrical isolation.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Relay
  • Function
    Solid State
  • Utilized IC / Part
    TLP241A
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC VREF SHUNT 6V 1% SOT23-518RFQ
Texas InstrumentsIC VREF SHUNT ADJ SOT23-579RFQ