web counter

MikroElektronika MIKROE-3327BUTTON PLAY CLICK

MikroElektronika MIKROE-3327 Reference Design 6
MikroElektronika MIKROE-3327 Reference Design 1
MikroElektronika MIKROE-3327 Reference Design 2
MikroElektronika MIKROE-3327 Reference Design 3
MikroElektronika MIKROE-3327 Reference Design 4
MikroElektronika MIKROE-3327 Reference Design 5
MikroElektronika MIKROE-3327 Reference Design 6
MikroElektronika MIKROE-3327 Reference Design 1
MikroElektronika MIKROE-3327 Reference Design 1
MikroElektronika MIKROE-3327 Reference Design 2
MikroElektronika MIKROE-3327 Reference Design 3
MikroElektronika MIKROE-3327 Reference Design 4
MikroElektronika MIKROE-3327 Reference Design 5
MikroElektronika MIKROE-3327 Reference Design 6

Applications:

Sensors and Transducers >

Touch Sensor

End Products:

Consumer ElectronicsGame ConsoleConsumer ApplicationsPortable Media PlayerSlot Machine

ECAD Model:

Description

The MikroElektronika MIKROE-3327 Button PLAY Click Board is a consumer electronics device based on the CTHS15CIC05ARROW Capacitive Touch Sensor Display. It is designed to provide a simple and intuitive way to interact with a variety of consumer electronics devices. The board features a capacitive touch sensor display that can detect a user's touch and provide feedback in the form of a click sound. The board also includes a built-in LED indicator that can be used to provide visual feedback. The board is powered by a 3.3V power supply and is compatible with a wide range of microcontrollers. The board is ideal for use in a variety of consumer electronics applications, such as gaming consoles, home automation systems, and more.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Human Interface
  • Function
    Button
  • Utilized IC / Part
    CTHS15CIC05ARROW
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining