web counter

MikroElektronika MIKROE-3328ALTITUDE 3 CLICK

MikroElektronika MIKROE-3328 Reference Design 1
MikroElektronika MIKROE-3328 Reference Design 1
MikroElektronika MIKROE-3328 Reference Design 1
MikroElektronika MIKROE-3328 Reference Design 1

Applications:

Sensors and Transducers >

Pressure Sensor

End Products:

AutomotivePortable Navigation SystemPressure SensorDrones

ECAD Model:

Description

The MikroElektronika MIKROE-3328 Altitude 3 Click Board is a high-accuracy, low-power, water-proof barometric pressure and temperature sensor designed for automotive and transportation applications. It is based on the ICP-10100 sensor, which offers a wide range of features, including a pressure range of 300 to 1100 hPa, a temperature range of -40 to +85°C, and a resolution of 0.1 hPa. The board also features a low-power consumption of only 0.5 mA, a high-accuracy of ±0.2 hPa, and a water-proof design that is resistant to dust and water. Additionally, the board is compatible with a wide range of microcontrollers, making it an ideal choice for automotive and transportation applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Pressure, Temperature
  • Utilized IC / Part
    ICP-10100
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC LED DRIVER 32V 1.8A 5SOT235000BUY