web counter

MikroElektronika MIKROE-3340UART 1-WIRE CLICK

MikroElektronika MIKROE-3340 Reference Design 6
MikroElektronika MIKROE-3340 Reference Design 1
MikroElektronika MIKROE-3340 Reference Design 2
MikroElektronika MIKROE-3340 Reference Design 3
MikroElektronika MIKROE-3340 Reference Design 4
MikroElektronika MIKROE-3340 Reference Design 5
MikroElektronika MIKROE-3340 Reference Design 6
MikroElektronika MIKROE-3340 Reference Design 1
MikroElektronika MIKROE-3340 Reference Design 1
MikroElektronika MIKROE-3340 Reference Design 2
MikroElektronika MIKROE-3340 Reference Design 3
MikroElektronika MIKROE-3340 Reference Design 4
MikroElektronika MIKROE-3340 Reference Design 5
MikroElektronika MIKROE-3340 Reference Design 6

Applications:

Interface >

UART to USB Interface

End Products:

Computers and PeripheralsUSB Host

ECAD Model:

Description

The MikroElektronika MIKROE-3340 UART 1-Wire Click Board is a compact and easy-to-use solution for connecting 1-Wire devices to a microcontroller. It is based on the DS2480B Serial to 1-Wire Driver, which provides a reliable and efficient connection between the microcontroller and the 1-Wire devices. The board features a UART interface, allowing for easy integration with a wide range of microcontrollers. It also includes a power LED, a reset button, and a jumper for selecting the power supply voltage. The board is ideal for applications such as temperature sensing, humidity sensing, and other 1-Wire devices. It is a great choice for adding 1-Wire devices to any project.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    UART to 1-Wire
  • Utilized IC / Part
    DS2480B
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC, TRANSCEIVER, VLT, 16TSSOP88RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL 16VQFN10000RFQ
Texas Instruments6-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing and /-15-kV ESD Protect 16-TSSOP -40 to 850RFQ
Texas InstrumentsIC 6-BIT V-LVL XLATR 16-QFN0RFQ