web counter

MikroElektronika MIKROE-3345REC&PLAY CLICK

MikroElektronika MIKROE-3345 Reference Design 6
MikroElektronika MIKROE-3345 Reference Design 1
MikroElektronika MIKROE-3345 Reference Design 2
MikroElektronika MIKROE-3345 Reference Design 3
MikroElektronika MIKROE-3345 Reference Design 4
MikroElektronika MIKROE-3345 Reference Design 5
MikroElektronika MIKROE-3345 Reference Design 6
MikroElektronika MIKROE-3345 Reference Design 1
MikroElektronika MIKROE-3345 Reference Design 1
MikroElektronika MIKROE-3345 Reference Design 2
MikroElektronika MIKROE-3345 Reference Design 3
MikroElektronika MIKROE-3345 Reference Design 4
MikroElektronika MIKROE-3345 Reference Design 5
MikroElektronika MIKROE-3345 Reference Design 6

Applications:

Audio >

Digital Audio System

End Products:

Consumer ElectronicsPOS TerminalsVoice RecorderHome AppliancesGaming and Toys

ECAD Model:

Description

The MikroElektronika MIKROE-3345 Rec&Play Click Board is a consumer electronics device designed to provide multi-message recording and playback capabilities. It is based on the ISD3900 chip, which is a low-power, high-performance, multi-message record and playback device. The board features a 3.5mm audio jack for connecting to external audio sources, as well as a built-in microphone for recording audio. It also has a built-in speaker for playback, and a push button for controlling the recording and playback functions. The board is powered by a 3.3V power supply, and is compatible with a wide range of microcontrollers. With its easy-to-use interface and versatile features, the MikroElektronika MIKROE-3345 Rec&Play Click Board is an ideal choice for consumer electronics applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Series
    ChipCorder®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Function
    Voice Record/Playback
  • Utilized IC / Part
    ISD3900
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Winbond ElectronicsIC FLASH 64MBIT 104MHZ 16SOIC3629BUY
Winbond ElectronicsIC FLASH 64MBIT SPI 8SOP2013RFQ
Winbond Electronics Corporation0RFQ
WinbondFlash, 64MX1, PDSO8, WSON-845RFQ
Winbond ElectronicsIC FLASH 64M SPI 133MHZ 16SOIC24BUY
Winbond ElectronicsIC FLASH 64M SPI 133MHZ 8WSON20000BUY
Winbond Electronics Corporation100000RFQ
Winbond ElectronicsIC FLASH 64M SPI 133MHZ 8WSON4000RFQ