web counter

MikroElektronika MIKROE-3359EEG CLICK

MikroElektronika MIKROE-3359 Reference Design 6
MikroElektronika MIKROE-3359 Reference Design 1
MikroElektronika MIKROE-3359 Reference Design 2
MikroElektronika MIKROE-3359 Reference Design 3
MikroElektronika MIKROE-3359 Reference Design 4
MikroElektronika MIKROE-3359 Reference Design 5
MikroElektronika MIKROE-3359 Reference Design 6
MikroElektronika MIKROE-3359 Reference Design 1
MikroElektronika MIKROE-3359 Reference Design 1
MikroElektronika MIKROE-3359 Reference Design 2
MikroElektronika MIKROE-3359 Reference Design 3
MikroElektronika MIKROE-3359 Reference Design 4
MikroElektronika MIKROE-3359 Reference Design 5
MikroElektronika MIKROE-3359 Reference Design 6

Applications:

Amplifiers and Comparators >

Instrumentation Amplifier

End Products:

Medical and HealthcareElectroencephalogram (EEG)

ECAD Model:

Description

The MikroElektronika MIKROE-3359 EEG Click Board is a powerful tool for monitoring brain activity in medical and healthcare applications. It is based on the INA114 instrumentation amplifier, which provides high-precision, low-noise amplification of EEG signals. The board also features a wide range of features, such as adjustable gain, adjustable offset, and adjustable bandwidth. Additionally, the board is equipped with a 3.3V power supply, allowing it to be used with a wide range of devices. With its robust design and reliable performance, the MIKROE-3359 EEG Click Board is an ideal choice for medical and healthcare applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Electroencephalography (EEG)
  • Utilized IC / Part
    INA114
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC OPAMP GP 155KHZ RRO 14TSSOP5RFQ
Microchip TechnologyIC OPAMP 2.5V QUAD R-R 14SOIC15250RFQ
Microchip TechnologyIC OPAMP GP 155KHZ RRO 14TSSOP3385RFQ
Microchip TechnologyIC OPAMP GP 155KHZ RRO 14DIP1476RFQ
Texas InstrumentsTEXAS INSTRUMENTS - INA114AU/1K - INSTRUMENT AMPLIFIER, 1MHZ, 110DB, SOIC-16, FULL REEL1RFQ
Microchip TechnologyIC OPAMP GP 155KHZ RRO 14SOIC5RFQ
Texas InstrumentsTEXAS INSTRUMENTS INA114BU Instrument Amplifier, 1 Amplifier, 50 V, 0.06 V/s, 1 MHz,2.25V to18V, WSOIC7185BUY
Texas InstrumentsTEXAS INSTRUMENTS INA114APG4Instrument Amplifier, 1 Amplifier, 125 V, 0.6 V/s, 1 MHz,2.25V to18V, DIP4RFQ
Texas InstrumentsAMP, INSTRUMENTATION, 18V, 8DIP1RFQ
Microchip TechnologyIC OPAMP GP 155KHZ RRO 14SOIC3300RFQ