web counter

MikroElektronika MIKROE-3395RS485 4 CLICK

MikroElektronika MIKROE-3395 Reference Design 6
MikroElektronika MIKROE-3395 Reference Design 1
MikroElektronika MIKROE-3395 Reference Design 2
MikroElektronika MIKROE-3395 Reference Design 3
MikroElektronika MIKROE-3395 Reference Design 4
MikroElektronika MIKROE-3395 Reference Design 5
MikroElektronika MIKROE-3395 Reference Design 6
MikroElektronika MIKROE-3395 Reference Design 1
MikroElektronika MIKROE-3395 Reference Design 1
MikroElektronika MIKROE-3395 Reference Design 2
MikroElektronika MIKROE-3395 Reference Design 3
MikroElektronika MIKROE-3395 Reference Design 4
MikroElektronika MIKROE-3395 Reference Design 5
MikroElektronika MIKROE-3395 Reference Design 6

Applications:

Interface >

RS-485 Interface

End Products:

Instrumentation and MeasurementHarsh Environments

ECAD Model:

Description

The board is designed to provide a reliable and robust communication link between two or more devices, using the RS485 protocol. The board is equipped with a 4-pin terminal block connector, which allows for easy connection to the RS485 bus. The board also features a status LED, which indicates the status of the communication link. The board is powered by a 3.3V supply and is compatible with the mikroBUS™ standard. The board is ideal for applications such as industrial automation, building automation, and other applications requiring reliable and robust communication links.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    RS485
  • Utilized IC / Part
    ADM2795E
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG BOOST ADJ 750MA 8MLF0RFQ