MikroElektronika MIKROE-3409ANALOG KEY CLICK
Description
The MikroElektronika MIKROE-3409 Analog Key Click Board is a versatile instrumentation and measurement board based on the KMR221 tactile push-button switch. It is designed to provide a reliable and accurate way to measure analog signals. The board features a KMR221 tactile push-button switch, which is a low-cost, low-power, and highly reliable switch. The board also includes a 10-bit ADC, which allows for precise measurements of analog signals. The board is ideal for applications such as data acquisition, instrumentation, and measurement. It is also suitable for use in industrial, automotive, and medical applications. The board is easy to use and provides a reliable and accurate way to measure analog signals.
Specifications
MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
- TypeParameter
- Factory Lead Time4 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeHuman Interface
- FunctionButton
- Utilized IC / PartKMR221, OPA344
- ContentsBoard(s)
- PlatformmikroBUS™ Click™
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC OPAMP GP 1MHZ RRO SOT23-5 | 1000 | RFQ | |
| Texas Instruments | IC OPAMP GP 1 CIRCUIT SOT23-5 | 4 | RFQ | |
| Texas Instruments | IC OPAMP GP R-R 1MHZ SGL SOT23-5 | 1000 | RFQ | |
| Texas Instruments | IC OPAMP GP 1 CIRCUIT SOT23-5 | 592800 | RFQ |


Product
Brand
Articles
Tools