web counter

MikroElektronika MIKROE-3415THERMOSTAT 2 CLICK

MikroElektronika MIKROE-3415 Reference Design 6
MikroElektronika MIKROE-3415 Reference Design 1
MikroElektronika MIKROE-3415 Reference Design 2
MikroElektronika MIKROE-3415 Reference Design 3
MikroElektronika MIKROE-3415 Reference Design 4
MikroElektronika MIKROE-3415 Reference Design 5
MikroElektronika MIKROE-3415 Reference Design 6
MikroElektronika MIKROE-3415 Reference Design 1
MikroElektronika MIKROE-3415 Reference Design 1
MikroElektronika MIKROE-3415 Reference Design 2
MikroElektronika MIKROE-3415 Reference Design 3
MikroElektronika MIKROE-3415 Reference Design 4
MikroElektronika MIKROE-3415 Reference Design 5
MikroElektronika MIKROE-3415 Reference Design 6

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Consumer ElectronicsHome AppliancesHeaterEngine Cooling FanAir Conditioning

ECAD Model:

Description

The MikroElektronika MIKROE-3415 Thermostat 2 Click Board is a consumer electronics device based on the DS1820 temperature sensor. It is designed to provide accurate temperature readings and control of heating and cooling systems. The board features a temperature range of -55°C to +125°C, a resolution of 0.5°C, and a temperature accuracy of ±0.5°C. It also has a built-in alarm system that can be set to trigger when the temperature reaches a certain level. The board is easy to use and can be connected to a variety of systems, making it a great choice for home and commercial applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Temperature
  • Utilized IC / Part
    DS1820
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining