web counter

MikroElektronika MIKROE-3439PROXIMITY 8 CLICK

MikroElektronika MIKROE-3439 Reference Design 6
MikroElektronika MIKROE-3439 Reference Design 1
MikroElektronika MIKROE-3439 Reference Design 2
MikroElektronika MIKROE-3439 Reference Design 3
MikroElektronika MIKROE-3439 Reference Design 4
MikroElektronika MIKROE-3439 Reference Design 5
MikroElektronika MIKROE-3439 Reference Design 6
MikroElektronika MIKROE-3439 Reference Design 1
MikroElektronika MIKROE-3439 Reference Design 1
MikroElektronika MIKROE-3439 Reference Design 2
MikroElektronika MIKROE-3439 Reference Design 3
MikroElektronika MIKROE-3439 Reference Design 4
MikroElektronika MIKROE-3439 Reference Design 5
MikroElektronika MIKROE-3439 Reference Design 6

Applications:

Sensors and Transducers >

Sensors-Transducers Signal Conditioning

End Products:

Power ManagementBattery-Operated DevicesMobile ApplicationsIoT Applications

ECAD Model:

Description

The MikroElektronika MIKROE-3439 Proximity 8 Click Board™ is a powerful and versatile solution for proximity sensing applications. It is based on the VCNL36687S Proximity Sensor, which is a high-performance, low-power, digital proximity sensor with an integrated infrared LED and photodiode. The Click Board™ features an adjustable sensing range of up to 8 cm, and can detect objects up to 8 cm away. It also features an integrated power management circuit, allowing it to be powered from a single 3.3V supply. The Click Board™ is ideal for applications such as presence detection, object detection, and gesture recognition.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Proximity Detector
  • Utilized IC / Part
    VCNL36687S
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC INDUCTIVE TO DIGITAL CONVERTR0RFQ
Texas InstrumentsIC INDUCTIVE TO DIGITAL CONVERTR0RFQ