web counter

MikroElektronika MIKROE-3814PELTIER CLICK

MikroElektronika MIKROE-3814 Reference Design 6
MikroElektronika MIKROE-3814 Reference Design 1
MikroElektronika MIKROE-3814 Reference Design 2
MikroElektronika MIKROE-3814 Reference Design 3
MikroElektronika MIKROE-3814 Reference Design 4
MikroElektronika MIKROE-3814 Reference Design 5
MikroElektronika MIKROE-3814 Reference Design 6
MikroElektronika MIKROE-3814 Reference Design 1
MikroElektronika MIKROE-3814 Reference Design 1
MikroElektronika MIKROE-3814 Reference Design 2
MikroElektronika MIKROE-3814 Reference Design 3
MikroElektronika MIKROE-3814 Reference Design 4
MikroElektronika MIKROE-3814 Reference Design 5
MikroElektronika MIKROE-3814 Reference Design 6

Applications:

Measurement and Monitoring >

Energy Meter

End Products:

Medical and HealthcareHome AutomationFitness Wearable DevicesHVACRemote ControlBiomedical ApplicationsBuilding AutomationIndustrial ControlLightingSurveillance and Security System

ECAD Model:

Description

The MikroElektronika MIKROE-3814 Peltier Click Board is a powerful energy harvesting and battery charging solution designed for medical and healthcare applications. It is based on the SPV1050 Ultralow Power Energy Harvester and Battery Charger, which is capable of harvesting energy from a variety of sources, including solar, thermal, and mechanical energy. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be highly efficient, with a low quiescent current and low power consumption. Additionally, the board is designed to be easy to use, with a simple plug-and-play design and a wide range of compatible connectors. The MIKROE-3814 Peltier Click Board is an ideal solution for medical and healthcare applications, providing reliable and efficient energy harvesting and battery charging.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Energy Harvesting
  • Utilized IC / Part
    SPV1050
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DR - IC, CAN TRANSCEIVER, 1MBPS, 8SOIC0RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230D . - Bus CAN, CAN, 1, 1, 3 V, 3.6 V, SOIC0RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DRG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8, FULL REEL0RFQ
Texas InstrumentsIC CAN TRANSCEIVER 3.3V 8-SOIC0RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230QDG4Q1 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-80RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230QDG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-80RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-80RFQ
Nexperia USA Inc.Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin DHVQFN EP T/R0RFQ