web counter

MikroElektronika MIKROE-3815GMR ANGLE CLICK

MikroElektronika MIKROE-3815 Reference Design 6
MikroElektronika MIKROE-3815 Reference Design 1
MikroElektronika MIKROE-3815 Reference Design 2
MikroElektronika MIKROE-3815 Reference Design 3
MikroElektronika MIKROE-3815 Reference Design 4
MikroElektronika MIKROE-3815 Reference Design 5
MikroElektronika MIKROE-3815 Reference Design 6
MikroElektronika MIKROE-3815 Reference Design 1
MikroElektronika MIKROE-3815 Reference Design 1
MikroElektronika MIKROE-3815 Reference Design 2
MikroElektronika MIKROE-3815 Reference Design 3
MikroElektronika MIKROE-3815 Reference Design 4
MikroElektronika MIKROE-3815 Reference Design 5
MikroElektronika MIKROE-3815 Reference Design 6

Applications:

Sensors and Transducers >

Magnetic Sensor

End Products:

Motor ControlBLDC Motor ApplicationsPumpsFans

ECAD Model:

Description

MikroElektronika MIKROE-3815 is a GMR Angle Click Board based on the TLI5012B E1000 Angle Sensor. It is designed to measure the angular position of a rotating shaft or other mechanical element. The board features a 3-pin connector for connecting the angle sensor, as well as a 3.3V power supply and a signal output. The board also includes a status LED and a reset button. MikroElektronika MIKROE-3815 Motor Control Click Board is based on the DRV8833 Dual H-Bridge Motor Driver IC. It is designed to control two DC motors with a single board. The board features two motor control pins, two power supply pins, and two enable pins. It also includes a status LED and a reset button. The board is compatible with 3.3V and 5V logic levels, and can be used with a wide range of microcontrollers.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Magnetic Hall Effect
  • Utilized IC / Part
    TLI5012B E1000
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon TechnologiesSENSOR ANGLE 360DEG SMD15000RFQ