web counter

MikroElektronika MIKROE-3816LIN CLICK

MikroElektronika MIKROE-3816 Reference Design 6
MikroElektronika MIKROE-3816 Reference Design 1
MikroElektronika MIKROE-3816 Reference Design 2
MikroElektronika MIKROE-3816 Reference Design 3
MikroElektronika MIKROE-3816 Reference Design 4
MikroElektronika MIKROE-3816 Reference Design 5
MikroElektronika MIKROE-3816 Reference Design 6
MikroElektronika MIKROE-3816 Reference Design 1
MikroElektronika MIKROE-3816 Reference Design 1
MikroElektronika MIKROE-3816 Reference Design 2
MikroElektronika MIKROE-3816 Reference Design 3
MikroElektronika MIKROE-3816 Reference Design 4
MikroElektronika MIKROE-3816 Reference Design 5
MikroElektronika MIKROE-3816 Reference Design 6

Applications:

Wireless Communication >

LIN Transceiver

End Products:

AutomotiveAutomotive ApplicationsAutomotive - Body ElectronicsDiesel Engine Management SystemWiperWindow Lift and Seat ControlDoors

ECAD Model:

Description

The MikroElektronika MIKROE-3816 LIN Click Board is a compact and easy-to-use solution for automotive and transportation applications. It is based on the TLE7259-3GE LIN Transceiver, which is a high-performance, low-power transceiver designed for use in automotive networks. The board features a wide range of features, including a high-speed LIN transceiver, a low-power sleep mode, and a wide operating temperature range. It also has a built-in protection circuit to protect against over-voltage and over-current conditions. The board is ideal for applications such as automotive body control, engine control, and powertrain control.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    LIN
  • Utilized IC / Part
    TLE7259-3GE
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG BUCK ADJ 10A SYNC 32MLF680RFQ