web counter

MikroElektronika MIKROE-3981TFT BOARD 7 CAPACITIVE WITH BEZE

MikroElektronika MIKROE-3981 Reference Design 3
MikroElektronika MIKROE-3981 Reference Design 1
MikroElektronika MIKROE-3981 Reference Design 2
MikroElektronika MIKROE-3981 Reference Design 3
MikroElektronika MIKROE-3981 Reference Design 1
MikroElektronika MIKROE-3981 Reference Design 1
MikroElektronika MIKROE-3981 Reference Design 2
MikroElektronika MIKROE-3981 Reference Design 3

Applications:

Displays >

LCD Display Driver

End Products:

Communications and TelecomEmbedded Applications

ECAD Model:

Description

The MikroElektronika MIKROE-3981 TFT Board 7 Capacitive With Bezel, Communications and Telecom Board is a powerful and versatile board designed for use in a variety of applications. It features a 7-inch capacitive touchscreen with a bezel, as well as a range of communications and telecom components. The board is equipped with a Cortex-M4 processor, a range of communication interfaces, and a variety of peripherals. It also includes a range of software libraries and development tools, making it easy to develop applications for the board. The board is ideal for use in applications such as industrial automation, medical devices, and consumer electronics.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Display Type
    TFT - Color
  • Viewing Area
    154.08mm W x 85.92mm H
  • Touchscreen
    Capacitive
  • Dot Pixels
    800 x 480 (WVGA)
  • Diagonal Screen Size
    7 177.80mm
  • Graphics Color
    Red, Green, Blue (RGB)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC REG LIN POS ADJ 300MA SOT2525081RFQ
Diodes IncorporatedIC REG LINEAR 1.8V 300MA SOT251BUY
Diodes IncorporatedIC REG LINEAR 3V 300MA SOT25142000BUY
Diodes IncorporatedLDO Regulator Pos 3V 0.3A 6-Pin DFN EP T/R100BUY
Diodes IncorporatedLDO Regulator Pos 2.5V 0.3A 6-Pin DFN EP T/R707BUY
Diodes IncorporatedLDO Regulator Pos 1V 0.3A 6-Pin DFN EP T/R100BUY
Diodes IncorporatedLDO Regulator Pos 2.8V 0.3A 6-Pin DFN EP T/R100BUY
Texas InstrumentsIC LED DRIVER RGLTR DIM SOT23-530000RFQ
Diodes IncorporatedIC REG LINEAR 2V 300MA SOT25100BUY
Diodes IncorporatedVoltage regulator; LDO, linear, fixed; 2.5V; 0.15A; SOT25; SMD; ±2%2326BUY
Diodes IncorporatedIC REG LIN POS ADJ 300MA 6DFN0RFQ
Diodes IncorporatedIC REG LINEAR 1.2V 300MA SOT255836BUY
Load more